TE Connectivity Antennas 2195890-1

Description
Body Features Antenna Weight : 17.2 G  [.606 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 115 MM  [4.52 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, Cellular, Zigbee, Bluetooth Primary Application : LoRaWAN, Cellular, Bluetooth Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : EU Dual Band, US Dual Band, US Dual & EU Dual & WCDMA, US Cellular & ZigBee EU, EU Cellular, DECT EU, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960, 2300 - 2700, 1710 - 2170 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.2, 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 17.2 G  [.606 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 115 MM  [4.52 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, Cellular, Zigbee, Bluetooth Primary Application : LoRaWAN, Cellular, Bluetooth Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : EU Dual Band, US Dual Band, US Dual & EU Dual & WCDMA, US Cellular & ZigBee EU, EU Cellular, DECT EU, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960, 2300 - 2700, 1710 - 2170 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.2, 3.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195890-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195890-1
Antennas 2195890-1
Body Features Antenna Weight : 17.2 G  [.606 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 115 MM  [4.52 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, Cellular, Zigbee, Bluetooth Primary Application : LoRaWAN, Cellular, Bluetooth Mechanical Attachment Mounting Method : Panel Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : EU Dual Band, US Dual Band, US Dual & EU Dual & WCDMA, US Cellular & ZigBee EU, EU Cellular, DECT EU, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1710 - 2700, 698 - 960, 2300 - 2700, 1710 - 2170 Frequency Category : 698 - 2700 Gain (Max) (DB) : 3.2, 3.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 17.2 G  [.606 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External

Dimensions


  • Product Height : 10 MM  [.393 INCH ]
  • Product Length : 115 MM  [4.52 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Wi-Fi, LoRaWAN, Cellular, Zigbee, Bluetooth
  • Primary Application : LoRaWAN, Cellular, Bluetooth

Mechanical Attachment


  • Mounting Method : Panel Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : EU Dual Band, US Dual Band, US Dual & EU Dual & WCDMA, US Cellular & ZigBee EU, EU Cellular, DECT EU, 915 ISM & ZigBee US, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 2700, 698 - 960, 2300 - 2700, 1710 - 2170
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 3.2, 3.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2195890-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195890-1-ND
RF Antennas 17-2195890-1-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2195890-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195890-1
RF Antennas 2195890-1
829MHz, 2.205GHz Bluetooth, CDMA, GSM, ISM, LTE, UMTS, Wi-Fi, ZigBee™ Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.2dBi, 3.9dBi SMA Male Connector Mount

829MHz, 2.205GHz Bluetooth, CDMA, GSM, ISM, LTE, UMTS, Wi-Fi, ZigBee™ Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3.2dBi, 3.9dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2195890-1 17-2195890-1-ND 2195890-1
Product Name Antennas RF Antennas RF Antennas
Applications LoRaWAN, Cellular, Bluetooth Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, CDMA, GSM, ISM, LTE, UMTS, Wi-Fi, ZigBee™ Bluetooth, CDMA, GSM, ISM, LTE, UMTS, Wi-Fi, ZigBee™
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2205.0 MHz
Gain 3 to 6 dB 3.2 to 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108991-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 1-2823595-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM, GPS, 2G, LTE, 4G, 3G, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 1513353-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108305-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
VSWR 2 :1
Form Factor / Mounting External
View Details