TE Connectivity Antennas 2195774-1

Description
Body Features Product Weight (G) : 110 Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Length : 3000 MM  [118.11 INCH ] Product Height : 15.94 MM  [.62 INCH ] Product Length : 49.14 MM  [1.93 INCH ] Product Width : 46.14 MM  [1.81 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS, GPS Mechanical Attachment Mounting Retention Type : Magnet Mounts To : Vehicle Ceiling Polarization : RHCP Region : Global by Region Operation/Applicatio n Antenna Environment : Indoor Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1558 - 1615 Gain (Max) (DB) : 30.8 Usage Conditions Application by Region : GNSS - Global - 1560 - 1602 MHz, GNSS - Global - 1570 - 1615 MHz, GNSS - Global - L1 - 1575.4, GNSS - Global - 1573 - 1577 MHz, GNSS - Global - 1559 - 1606 MHz
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 110 Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Length : 3000 MM  [118.11 INCH ] Product Height : 15.94 MM  [.62 INCH ] Product Length : 49.14 MM  [1.93 INCH ] Product Width : 46.14 MM  [1.81 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS, GPS Mechanical Attachment Mounting Retention Type : Magnet Mounts To : Vehicle Ceiling Polarization : RHCP Region : Global by Region Operation/Applicatio n Antenna Environment : Indoor Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1558 - 1615 Gain (Max) (DB) : 30.8 Usage Conditions Application by Region : GNSS - Global - 1560 - 1602 MHz, GNSS - Global - 1570 - 1615 MHz, GNSS - Global - L1 - 1575.4, GNSS - Global - 1573 - 1577 MHz, GNSS - Global - 1559 - 1606 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195774-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195774-1
Antennas 2195774-1
Body Features Product Weight (G) : 110 Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Length : 3000 MM  [118.11 INCH ] Product Height : 15.94 MM  [.62 INCH ] Product Length : 49.14 MM  [1.93 INCH ] Product Width : 46.14 MM  [1.81 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS, GPS Mechanical Attachment Mounting Retention Type : Magnet Mounts To : Vehicle Ceiling Polarization : RHCP Region : Global by Region Operation/Applicatio n Antenna Environment : Indoor Wireless Standard : GPS Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 1558 - 1615 Gain (Max) (DB) : 30.8 Usage Conditions Application by Region : GNSS - Global - 1560 - 1602 MHz, GNSS - Global - 1570 - 1615 MHz, GNSS - Global - L1 - 1575.4, GNSS - Global - 1573 - 1577 MHz, GNSS - Global - 1559 - 1606 MHz

Body Features


  • Product Weight (G) : 110

Configuration Features


  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Cable Length : 3000 MM  [118.11 INCH ]
  • Product Height : 15.94 MM  [.62 INCH ]
  • Product Length : 49.14 MM  [1.93 INCH ]
  • Product Width : 46.14 MM  [1.81 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : GNSS, GPS

Mechanical Attachment


  • Mounting Retention Type : Magnet
  • Mounts To : Vehicle Ceiling
  • Polarization : RHCP
  • Region : Global by Region

Operation/Application


  • Antenna Environment : Indoor
  • Wireless Standard : GPS

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 1558 - 1615
  • Gain (Max) (DB) : 30.8

Usage Conditions


  • Application by Region : GNSS - Global - 1560 - 1602 MHz, GNSS - Global - 1570 - 1615 MHz, GNSS - Global - L1 - 1575.4, GNSS - Global - 1573 - 1577 MHz, GNSS - Global - 1559 - 1606 MHz
Buy Now
RF Antennas - 17-2195774-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2195774-1-ND
RF Antennas 17-2195774-1-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 2195774-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195774-1
RF Antennas 2195774-1
RF Antenna

RF Antenna

Buy Now Datasheet
Antenna, 1.558Ghz 1.615Ghz, Cable Rohs Compliant Te Connectivity - 09AJ7699 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 1.558Ghz 1.615Ghz, Cable Rohs Compliant Te Connectivity
09AJ7699
Antenna, 1.558Ghz 1.615Ghz, Cable Rohs Compliant Te Connectivity 09AJ7699
ANTENNA, 1.558GHZ - 1.615GHZ, CABLE ROHS COMPLIANT: YES

ANTENNA, 1.558GHZ - 1.615GHZ, CABLE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2195774-1
Antennas 2195774-1
Antennas GNSS External Active Antenna

Antennas GNSS External Active Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195774-1 17-2195774-1-ND 2195774-1 09AJ7699 2195774-1
Product Name Antennas RF Antennas RF Antennas Antenna, 1.558Ghz 1.615Ghz, Cable Rohs Compliant Te Connectivity Antennas
Applications Modem or Wireless Network; GPS; GNSS, GPS RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1558.0 to 1615.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108783-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118059-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details