TE Connectivity Magnet Wire Terminals 2178984-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.78 MM  [.188 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 12 Mechanical Attachment Mating Retention Type : Barbs, Dimple Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package, Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.78 MM  [.188 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 12 Mechanical Attachment Mating Retention Type : Barbs, Dimple Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package, Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 2178984-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
2178984-1
Magnet Wire Terminals 2178984-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.78 MM  [.188 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 25 - 22 Magnet Wire Size (MM) : .45 - .64 Product Length : 16 MM  [.63 INCH ] Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ] Terminal Height : 7.62 MM  [.3 INCH ] Identification Marking Identification Number : 12 Mechanical Attachment Mating Retention Type : Barbs, Dimple Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package, Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.78 MM  [.188 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 25 - 22
  • Magnet Wire Size (MM) : .45 - .64
  • Product Length : 16 MM  [.63 INCH ]
  • Stock Thickness (Magnet Wire Side) : .41 MM  [.016 INCH ]
  • Terminal Height : 7.62 MM  [.3 INCH ]

Identification Marking


  • Identification Number : 12

Mechanical Attachment


  • Mating Retention Type : Barbs, Dimple
  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Package, Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2178984-1
Product Name Magnet Wire Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details