TE Connectivity Connector Contacts 102548-6

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 236.823 - 789.41 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : Intermediate Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 236.823 - 789.41 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : Intermediate Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 102548-6 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
102548-6
Connector Contacts 102548-6
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Gold Flash Dimensions Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 236.823 - 789.41 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : Intermediate Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 236.823 - 789.41

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Applied Pressure : Intermediate

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Contact; Mod IV.v; 26-22 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC - 70085455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; Mod IV.v; 26-22 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC
70085455
Contact; Mod IV.v; 26-22 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC 70085455
Receptacle Assembly, 2 A Contact Current Rating, 5000 Megohms Insulation Resistance Not relevant for lead free process 6 Types of Plating: 1. 30 Gold Duplex 2. 15 Gold Duplex 3. 30 Sel. Gold/Nickel A 4. 15 Gold Select/Nickel 5. Br. Tin-Lead/Nickel A 6. Br. Tin-Lead/Nickel B

Receptacle Assembly, 2 A Contact Current Rating, 5000 Megohms Insulation Resistance

  • Not relevant for lead free process
    6 Types of Plating:
    1. 30 Gold Duplex
    2. 15 Gold Duplex
    3. 30 Sel. Gold/Nickel A
    4. 15 Gold Select/Nickel
    5. Br. Tin-Lead/Nickel A
    6. Br. Tin-Lead/Nickel B
Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 102548-6 70085455
Product Name Connector Contacts Contact; Mod IV.v; 26-22 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details