TE Connectivity Connector Contacts 104479-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead over Nickel Dimensions Compatible Insulation Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1184.12 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead over Nickel Dimensions Compatible Insulation Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1184.12 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 104479-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
104479-5
Connector Contacts 104479-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead over Nickel Dimensions Compatible Insulation Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 1184.12 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead over Nickel

Dimensions


  • Compatible Insulation Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 394.71 - 1184.12

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 300
  • Termination Resistance (MOHM) : 12

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 104479-5
Product Name Connector Contacts
North American 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details