TE Connectivity Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity 0-0726388-2

Description
TAP, STRAIGHT, 4.8X0.5MM; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
TAP, STRAIGHT, 4.8X0.5MM; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Chicago, IL, United States
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity
98K4184
Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity 98K4184
TAP, STRAIGHT, 4.8X0.5MM; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TAP, STRAIGHT, 4.8X0.5MM; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K4184
Product Name Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details