2177472-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2177472-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF10
Configuration Features Number of Positions : 73
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF10
Configuration Features Number of Positions : 73
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features Primary Product Color : Black Primary Product Material : PBT GF10
Configuration Features Number of Positions : 73
Mechanical Attachment Strain Relief : Without
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF10
Configuration Features
Number of Positions : 73
Mechanical Attachment
Strain Relief : Without
Product Type Features
Protection & Strain Relief Accessory Type : Cover Assembly