TE Connectivity Automotive Connector Caps & Covers 1326136-1

Description
Body Features Cable Exit Angle : 70° Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : A-E Number of Positions : 26 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote
Description
Body Features Cable Exit Angle : 70° Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : A-E Number of Positions : 26 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1326136-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1326136-1
Automotive Connector Caps & Covers 1326136-1
Body Features Cable Exit Angle : 70° Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : A-E Number of Positions : 26 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly

Body Features


  • Cable Exit Angle : 70°
  • Primary Product Color : Black
  • Primary Product Material : Nylon GF

Configuration Features


  • Compatible With Connector Code : A-E
  • Number of Positions : 26

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1326136-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 7183966 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Polymer
View Details