TE Connectivity Antennas 2118316-1

Description
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4.9 MM  [.193 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 4.25 MM  [.167 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 4.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4.9 MM  [.193 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 4.25 MM  [.167 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 4.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118316-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118316-1
Antennas 2118316-1
Body Features Antenna Weight : .2 G  [.007 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4.9 MM  [.193 INCH ] Product Length : 11 MM  [.433 INCH ] Product Width : 4.25 MM  [.167 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/g/n/ac & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Gain (Max) (DB) : 4.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .2 G  [.007 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 4.9 MM  [.193 INCH ]
  • Product Length : 11 MM  [.433 INCH ]
  • Product Width : 4.25 MM  [.167 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/g/n/ac & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5875
  • Frequency Category : 4900 - 5950
  • Gain (Max) (DB) : 4.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Antennas - 2118316-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2118316-1
Antennas 2118316-1
Single Band WiFi, 5Ghz, Stamped, PCB Mt.

Single Band WiFi, 5Ghz, Stamped, PCB Mt.

Buy Now
RF Antennas - A120531CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A120531CT-ND
RF Antennas A120531CT-ND
5GHz WLAN Stamped Metal RF Antenna Solder Surface Mount

5GHz WLAN Stamped Metal RF Antenna Solder Surface Mount

Buy Now Datasheet
RF Antennas - A120531TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A120531TR-ND
RF Antennas A120531TR-ND
5GHz WLAN Stamped Metal RF Antenna Solder Surface Mount

5GHz WLAN Stamped Metal RF Antenna Solder Surface Mount

Buy Now Datasheet
5875MHz Rf Antenna - 875-2118316-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5875MHz Rf Antenna
875-2118316-1
5875MHz Rf Antenna 875-2118316-1
Antenna Single Band 4.9dBi Gain 5875MHz T/R Product overview: 2118316-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5875MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5875MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2118316-1 can be used for catalog matching and distributor lookup.

Antenna Single Band 4.9dBi Gain 5875MHz T/R Product overview: 2118316-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5875MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 5875MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2118316-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
2118316-1
Antennas 2118316-1
Antennas 5GHZ SNGL BAND WIFI PIFA GRND PLATE DEPN

Antennas 5GHZ SNGL BAND WIFI PIFA GRND PLATE DEPN

Buy Now Datasheet
RF Antennas - 2118316-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118316-1
RF Antennas 2118316-1
5GHz WLAN Stamped Metal RF Antenna Solder Surface Mount

5GHz WLAN Stamped Metal RF Antenna Solder Surface Mount

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118316-1 2118316-1 A120531CT-ND 875-2118316-1 2118316-1 2118316-1
Product Name Antennas Antennas RF Antennas 5875MHz Rf Antenna Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; WLAN RF Testing WLAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 4900.0 to 5875.0 MHz 5000.0 MHz
Gain 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
Antennas - 1-2344656-6 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344654-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers