TE Connectivity Antennas L000550-02

Description
Body Features Antenna Weight : .41 G  [.035 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .1 M  [.33 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 2 MM  [.078 INCH ] Product Length : 35 MM  [1.377 INCH ] Product Width : 9.2 MM  [.362 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Primary Application : ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .41 G  [.035 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .1 M  [.33 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 2 MM  [.078 INCH ] Product Length : 35 MM  [1.377 INCH ] Product Width : 9.2 MM  [.362 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Primary Application : ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - L000550-02 - TE Connectivity
Berwyn, PA, United States
Antennas
L000550-02
Antennas L000550-02
Body Features Antenna Weight : .41 G  [.035 OZ ] Configuration Features Antenna Style : Flexible PCB Antenna Type : Flexible PCB (FPC) Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .1 M  [.33 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : 2 MM  [.078 INCH ] Product Length : 35 MM  [1.377 INCH ] Product Width : 9.2 MM  [.362 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Primary Application : ISM Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 1.5 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .41 G  [.035 OZ ]

Configuration Features


  • Antenna Style : Flexible PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .1 M  [.33 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 35 MM  [1.377 INCH ]
  • Product Width : 9.2 MM  [.362 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5:1

Industry Standards


  • Primary Application : ISM

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 1.5
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-L000550-02-ND - DigiKey
Thief River Falls, MN, United States
FPC ANT, HDP, 100MM, MHF, LPWAN

FPC ANT, HDP, 100MM, MHF, LPWAN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number L000550-02 343-L000550-02-ND
Product Name Antennas RF Antennas
Applications ISM ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz
Gain 0.0 to 3 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-9 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108937-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-1513472-3 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details