TE Connectivity Circular Connector, Plug, 5 Position, 80Deg, Cable, Gray; Product Range Te Connectivity 1-1877845-0

Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 80DEG, CABLE, GRAY; Product Range:CPC Medical Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 80DEG, CABLE, GRAY; Product Range:CPC Medical Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5 Position, 80Deg, Cable, Gray; Product Range Te Connectivity - 21R2046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 80Deg, Cable, Gray; Product Range Te Connectivity
21R2046
Circular Connector, Plug, 5 Position, 80Deg, Cable, Gray; Product Range Te Connectivity 21R2046
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 80DEG, CABLE, GRAY; Product Range:CPC Medical Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Colour:Grey RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 80DEG, CABLE, GRAY; Product Range:CPC Medical Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21R2046
Product Name Circular Connector, Plug, 5 Position, 80Deg, Cable, Gray; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details