TE Connectivity Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity 1-206455-2.

Description
CIRCULAR CONNECTOR PLUG SIZE 23, 63 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:63CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT PLATING:GOLD ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR PLUG SIZE 23, 63 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:63CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT PLATING:GOLD ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity - 26AC5698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity
26AC5698
Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity 26AC5698
CIRCULAR CONNECTOR PLUG SIZE 23, 63 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:63CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT PLATING:GOLD ROHS COMPLIANT: YES

CIRCULAR CONNECTOR PLUG SIZE 23, 63 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:63CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT PLATING:GOLD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5698
Product Name Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details