TE Connectivity Circular Connector Assemblies 1-2379237-2

Description
3 (Power) Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 17-1-2379237-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-1-2379237-2-ND
Circular Connector Assemblies 17-1-2379237-2-ND
3 (Power) Position Circular Connector Plug, Female Sockets Screw

3 (Power) Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity - 50AJ0349 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
50AJ0349
Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity 50AJ0349
PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUGGABLE CONN, RCPT, 3POS, CABLE; Product Range:Nector T Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-1-2379237-2-ND 50AJ0349
Product Name Circular Connector Assemblies Pluggable Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA (M) St. Connector for RG316 Cable - ET-SMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details