2098628-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2098628-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Number of Positions : 22
Dimensions Compatible Cable Bundle Diameter Range : 13.5 MM [.531 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Number of Positions : 22
Dimensions Compatible Cable Bundle Diameter Range : 13.5 MM [.531 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No
Body Features Primary Product Color : Black Primary Product Material : PBT GF
Configuration Features Number of Positions : 22
Dimensions Compatible Cable Bundle Diameter Range : 13.5 MM [.531 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Package
Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF
Configuration Features
Number of Positions : 22
Dimensions
Compatible Cable Bundle Diameter Range : 13.5 MM [.531 INCH ]
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Package
Product Type Features
Protection & Strain Relief Accessory Type : Wire Dress Cover