TE Connectivity Automotive Connector Caps & Covers 1-1534095-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Red Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : A Number of Positions : 20 Dimensions Compatible Cable Bundle Diameter Range : 8 MM  [.315 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Red Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : A Number of Positions : 20 Dimensions Compatible Cable Bundle Diameter Range : 8 MM  [.315 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1534095-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1534095-1
Automotive Connector Caps & Covers 1-1534095-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Red Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : A Number of Positions : 20 Dimensions Compatible Cable Bundle Diameter Range : 8 MM  [.315 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Red
  • Primary Product Material : PBT GF15

Configuration Features


  • Compatible With Connector Code : A
  • Number of Positions : 20

Dimensions


  • Compatible Cable Bundle Diameter Range : 8 MM  [.315 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1534095-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827347 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details