TE Connectivity Automotive Connector Caps & Covers 2098622-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 36 Dimensions Compatible Cable Bundle Diameter Range : 12.5 MM  [.492 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 36 Dimensions Compatible Cable Bundle Diameter Range : 12.5 MM  [.492 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2098622-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2098622-1
Automotive Connector Caps & Covers 2098622-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 36 Dimensions Compatible Cable Bundle Diameter Range : 12.5 MM  [.492 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover Sealable : No

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 36

Dimensions


  • Compatible Cable Bundle Diameter Range : 12.5 MM  [.492 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Dress Cover
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2098622-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products