TE Connectivity Connector Strain Relief 1546350-2

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1546350-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1546350-2
Connector Strain Relief 1546350-2
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 1-3/8-18 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 23
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Circular Strain Relief, Size 23, Plastic; Connector Shell Size Amp Te Connectivity - 52K3418 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 23, Plastic; Connector Shell Size Amp Te Connectivity
52K3418
Circular Strain Relief, Size 23, Plastic; Connector Shell Size Amp Te Connectivity 52K3418
CIRCULAR STRAIN RELIEF, SIZE 23, PLASTIC; Connector Shell Size:23; Cable Diameter Max:17.86mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.703"RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 23, PLASTIC; Connector Shell Size:23; Cable Diameter Max:17.86mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:0.703"RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Clamp, Right Angle, Cpc Series, 23, Thermoplastic, 17.86 Mm, Circular Connectors Rohs Compliant Amp Te Connectivity - 95M0864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Right Angle, Cpc Series, 23, Thermoplastic, 17.86 Mm, Circular Connectors Rohs Compliant Amp Te Connectivity
95M0864
Circular Connector Clamp, Right Angle, Cpc Series, 23, Thermoplastic, 17.86 Mm, Circular Connectors Rohs Compliant Amp Te Connectivity 95M0864
Circular Connector Clamp, Right Angle, CPC Series, 23, Thermoplastic, 17.86 mm, Circular Connectors RoHS Compliant: Yes

Circular Connector Clamp, Right Angle, CPC Series, 23, Thermoplastic, 17.86 mm, Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 1546350-2 52K3418
Product Name Connector Strain Relief Circular Strain Relief, Size 23, Plastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 444249-000 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Connector Strain Relief - 2-747579-7 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details