TE Connectivity Connector Strain Relief 50428-1

Description
Body Features Primary Product Material : Copper, Brass Primary Product Plating Material : Silver Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper, Brass Primary Product Plating Material : Silver Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 50428-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
50428-1
Connector Strain Relief 50428-1
Body Features Primary Product Material : Copper, Brass Primary Product Plating Material : Silver Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper, Brass
  • Primary Product Plating Material : Silver

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 50428-1
Product Name Connector Strain Relief
Material Copper, Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-747579-7 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 2-2308349-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 1445762-1 - TE Connectivity
Specs
Material Copper
Length 0.4685 inch (11.9 mm)
View Details
Connector Strain Relief - 2-2308348-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details