TE Connectivity
Shielded Contacts
080593-000
Description
Configuration Features Compatible With Wire & Cable Type : TwinAxial
Contact Features Contact Size : Size 8 Contact Type : Pin
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : TwinAxial
Contact Features Contact Size : Size 8 Contact Type : Pin
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : TwinAxial
Contact Features Contact Size : Size 8 Contact Type : Pin
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : TwinAxial
Contact Features
- Contact Size : Size 8
- Contact Type : Pin
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
080593-000 |
|
Product Name
|
Shielded Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
3 suppliers
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Terminal Type
Crimp on Receptacle
Features
RoHS
North American
14 AWG
View Details