TE Connectivity Automotive Terminals 1062-12-0144

Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 12 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.9 - 4.5 MM  [.113 - .176 INCH ] Wire Size (MMSQ) : 2 - 4 Wire Size (AWG) : 14 - 12 Wire Size Search (AWG) : 12, 14 Wire Size Search (MMSQ) : 4, 3, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 12 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.9 - 4.5 MM  [.113 - .176 INCH ] Wire Size (MMSQ) : 2 - 4 Wire Size (AWG) : 14 - 12 Wire Size Search (AWG) : 12, 14 Wire Size Search (MMSQ) : 4, 3, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1062-12-0144 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1062-12-0144
Automotive Terminals 1062-12-0144
Body Features Terminal Seal Type : Family Seal or Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : Size 12 Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 2.4 MM  [.094 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 25 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.9 - 4.5 MM  [.113 - .176 INCH ] Wire Size (MMSQ) : 2 - 4 Wire Size (AWG) : 14 - 12 Wire Size Search (AWG) : 12, 14 Wire Size Search (MMSQ) : 4, 3, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Partially Insulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal or Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : Size 12
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : 2.4 MM  [.094 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 25
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.9 - 4.5 MM  [.113 - .176 INCH ]
  • Wire Size (MMSQ) : 2 - 4
  • Wire Size (AWG) : 14 - 12
  • Wire Size Search (AWG) : 12, 14
  • Wire Size Search (MMSQ) : 4, 3, 2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1154-2-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1154-2-ND
Contacts - Multi Purpose 1734-1154-2-ND
CONN SOCKET 12-14AWG GOLD CRIMP

CONN SOCKET 12-14AWG GOLD CRIMP

Buy Now Datasheet
Contacts - Multi Purpose - 1734-1154-1-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1154-1-ND
Contacts - Multi Purpose 1734-1154-1-ND
CONN SOCKET 12-14AWG GOLD CRIMP

CONN SOCKET 12-14AWG GOLD CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1062-12-0144 1734-1154-2-ND
Product Name Automotive Terminals Contacts - Multi Purpose
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-1452688-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452568-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details