TE Connectivity Automotive Terminals 1-2203260-9

Description
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.33 MM  [.446 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.33 MM  [.446 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-2203260-9 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-2203260-9
Automotive Terminals 1-2203260-9
Body Features Terminal Seal Type : Unsealed Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.33 MM  [.446 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Terminal Type : Pin

Dimensions


  • Tab Length : 11.33 MM  [.446 INCH ]

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-2203260-9
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-1438299-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RF Contacts - 1-1445626-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details