TE Connectivity Automotive Terminals 1241414-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm, 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 6.3 MM , 4.8 MM  [.189 INCH , .25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 24 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.7 MM  [.086 - .145 INCH ] Tab Length : 19.95 MM  [.785 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 14, 15, 16, 13 Wire Size Search (MMSQ) : 2, 1, 2.5, 1.3, 1.5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm, 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 6.3 MM , 4.8 MM  [.189 INCH , .25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 24 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.7 MM  [.086 - .145 INCH ] Tab Length : 19.95 MM  [.785 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 14, 15, 16, 13 Wire Size Search (MMSQ) : 2, 1, 2.5, 1.3, 1.5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1241414-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1241414-1
Automotive Terminals 1241414-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm, 6.3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 6.3 MM , 4.8 MM  [.189 INCH , .25 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 24 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3.7 MM  [.086 - .145 INCH ] Tab Length : 19.95 MM  [.785 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 17, 14, 15, 16, 13 Wire Size Search (MMSQ) : 2, 1, 2.5, 1.3, 1.5 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 4.8mm, 6.3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 6.3 MM , 4.8 MM  [.189 INCH , .25 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 24
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3.7 MM  [.086 - .145 INCH ]
  • Tab Length : 19.95 MM  [.785 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 17, 14, 15, 16, 13
  • Wire Size Search (MMSQ) : 2, 1, 2.5, 1.3, 1.5

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1241414-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 86W1191 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1060-16-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details