TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 8RL-401

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.25" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.25" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4075 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4075
Current Transformer; Ct Construction Crompton Te Connectivity 42M4075
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.25" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:25VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.25" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4075
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details