TE Connectivity Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity 467-600

Description
VOLTAGE TRANSFORMER, 120V; Input Voltage:600V; Output Voltage:120V; Power Rating:-; Frequency Range:50Hz; Accuracy Class:Class 1; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:467 Series
Datasheet
Description
VOLTAGE TRANSFORMER, 120V; Input Voltage:600V; Output Voltage:120V; Power Rating:-; Frequency Range:50Hz; Accuracy Class:Class 1; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:467 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity - 59M7255 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity
59M7255
Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity 59M7255
VOLTAGE TRANSFORMER, 120V; Input Voltage:600V; Output Voltage:120V; Power Rating:-; Frequency Range:50Hz; Accuracy Class:Class 1; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:467 Series

VOLTAGE TRANSFORMER, 120V; Input Voltage:600V; Output Voltage:120V; Power Rating:-; Frequency Range:50Hz; Accuracy Class:Class 1; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:467 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 59M7255
Product Name Voltage Transformer, 120V; Input Voltage Crompton Te Connectivity
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-BASX-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
Transformers - Audio Transformers - Signal Level - 145G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details