TE Connectivity
Quick Disconnects
1-1627133-2
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.3 - 3.1 MM [.091 - .122 INCH ] Overall Length : 24.5 MM [.964 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.3 - 3.1 MM [.091 - .122 INCH ] Overall Length : 24.5 MM [.964 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.3 - 3.1 MM [.091 - .122 INCH ] Overall Length : 24.5 MM [.964 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Accepts Wire Insulation Diameter Range : 2.3 - 3.1 MM [.091 - .122 INCH ]
- Overall Length : 24.5 MM [.964 INCH ]
- Receptacle Terminal Stock Thickness (MM) : .4
- Wire Size (MMSQ) : .7 - 2.1
- Wire Size (AWG) : 18 - 15
- Wire Size (CMA) : 1381 - 4144
Mechanical Attachment
- Locking Lance Height (MM) : 1.4
- Mating Retention Type : Locking Lance
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Product Type Features
- Sealable : No
- Terminates To : Wire & Cable
- Wire Stop : No
- Wire/Cable Type : Regular Wire
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 90 DEGC [194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1627133-2 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
10 to 12 AWG
View Details
3 suppliers
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details