TE Connectivity
Connector Contacts
102316-1
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Compatible Insulation Diameter Range : .5 - 1.02 MM [.02 - .04 INCH ] Wire Size (MMSQ) : .03 - .1 Wire Size (AWG) : 32 - 27 Wire Size (CMA) : 59.2 - 197.35
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Compatible Insulation Diameter Range : .5 - 1.02 MM [.02 - .04 INCH ] Wire Size (MMSQ) : .03 - .1 Wire Size (AWG) : 32 - 27 Wire Size (CMA) : 59.2 - 197.35
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Compatible Insulation Diameter Range : .5 - 1.02 MM [.02 - .04 INCH ] Wire Size (MMSQ) : .03 - .1 Wire Size (AWG) : 32 - 27 Wire Size (CMA) : 59.2 - 197.35
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Unplated
- Contact Type : Socket
- Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions
- Compatible Insulation Diameter Range : .5 - 1.02 MM [.02 - .04 INCH ]
- Wire Size (MMSQ) : .03 - .1
- Wire Size (AWG) : 32 - 27
- Wire Size (CMA) : 59.2 - 197.35
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
102316-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
13.5 to 15.5 AWG
International
1.5 to 2.5 mm2
View Details