TE Connectivity
PCB Terminals
1-1627334-0
Description
Contact Features Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ] Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Thickness (Recommended) : .8 MM [.031 INCH ] Profile Height from PCB : 10 MM [.393 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ] Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Thickness (Recommended) : .8 MM [.031 INCH ] Profile Height from PCB : 10 MM [.393 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ] Mating Tab Thickness : .8 MM [.03 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions PCB Thickness (Recommended) : .8 MM [.031 INCH ] Profile Height from PCB : 10 MM [.393 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 5 MICM [196.85 MICIN ]
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.25 MICM [50 MICIN ]
- Mating Tab Thickness : .8 MM [.03 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 5 MICM [196.85 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- PCB Thickness (Recommended) : .8 MM [.031 INCH ]
- Profile Height from PCB : 10 MM [.393 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 90 DEGC [194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1627334-0 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS; Insulated
North American
14 to 16 AWG
International
1.29 to 1.42 mm2
View Details
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
14 to 18 AWG
View Details