TE Connectivity
Shielded Contacts
029629-000
Description
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32
Contact Features
- Contact Size : Size 16
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .05 - .03
- Wire Size (AWG) : 30 - 32
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
029629-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
30 to 32 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
14 to 18 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details