TE Connectivity Quick Disconnects 1-1627101-2

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Nickel Silver Crimp Type : F-Crimp Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Silver Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 3.9 MM  [.11 - .153 INCH ] Overall Length : 13.2 MM  [.519 INCH ] Receptacle Terminal Stock Thickness (MM) : .45 Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 986 - 4933 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 1300 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 200 DEGC  [392 DEGF ]
Request a Quote
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Nickel Silver Crimp Type : F-Crimp Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Silver Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 3.9 MM  [.11 - .153 INCH ] Overall Length : 13.2 MM  [.519 INCH ] Receptacle Terminal Stock Thickness (MM) : .45 Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 986 - 4933 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 1300 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 200 DEGC  [392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1-1627101-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1-1627101-2
Quick Disconnects 1-1627101-2
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Nickel Silver Crimp Type : F-Crimp Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Silver Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 3.9 MM  [.11 - .153 INCH ] Overall Length : 13.2 MM  [.519 INCH ] Receptacle Terminal Stock Thickness (MM) : .45 Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 986 - 4933 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 1300 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 200 DEGC  [392 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Nickel Silver
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Silver

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.8 - 3.9 MM  [.11 - .153 INCH ]
  • Overall Length : 13.2 MM  [.519 INCH ]
  • Receptacle Terminal Stock Thickness (MM) : .45
  • Wire Size (MMSQ) : .5 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 986 - 4933

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1300

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 200 DEGC  [392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1627101-2
Product Name Quick Disconnects
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details