1924141-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1924141-1
Description
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : Nylon 6/6
Configuration Features Compatible With Connector Code : A - E Number of Positions : 26
Dimensions Compatible Cable Bundle Diameter Range : 7.2 MM [.283 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : Nylon 6/6
Configuration Features Compatible With Connector Code : A - E Number of Positions : 26
Dimensions Compatible Cable Bundle Diameter Range : 7.2 MM [.283 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : Nylon 6/6
Configuration Features Compatible With Connector Code : A - E Number of Positions : 26
Dimensions Compatible Cable Bundle Diameter Range : 7.2 MM [.283 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Shield
Usage Conditions Operating Temperature (Max) : 100 DEGC [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Cable Exit Angle (DEG) : 70
Primary Product Color : Black
Primary Product Material : Nylon 6/6
Configuration Features
Compatible With Connector Code : A - E
Number of Positions : 26
Dimensions
Compatible Cable Bundle Diameter Range : 7.2 MM [.283 INCH ]
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Package
Packaging Quantity : 1000
Product Type Features
Protection & Strain Relief Accessory Type : Shield
Usage Conditions
Operating Temperature (Max) : 100 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]