TE Connectivity Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity 187-32C200

Description
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No
Datasheet
Description
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity - 23F5371 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity
23F5371
Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity 23F5371
RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No

RELAY, DPDT, 240VAC, 28VDC, 20A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:187 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Contact Voltage VDC:28VDCRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 23F5371
Product Name Relay, Dpdt, 240Vac, 28Vdc, 20A; Contact Configuration Cii Te Connectivity
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

60A High Voltage Direct Current Relay - CHEV-NA60 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
High Voltage Relays - 1-1618273-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details