TE Connectivity Automotive Connector Caps & Covers 185879-1

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 185879-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
185879-1
Automotive Connector Caps & Covers 185879-1
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 800 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 100 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Yellow
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 26

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 800

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Cover, Automotive Connector; Accessory Type Te Connectivity - 18AH0052 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Automotive Connector; Accessory Type Te Connectivity
18AH0052
Cover, Automotive Connector; Accessory Type Te Connectivity 18AH0052
COVER, AUTOMOTIVE CONNECTOR; Accessory Type:Cover; For Use With:AMP MQS Series Connectors; Product Range:MQS Series RoHS Compliant: Yes

COVER, AUTOMOTIVE CONNECTOR; Accessory Type:Cover; For Use With:AMP MQS Series Connectors; Product Range:MQS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 185879-1 18AH0052
Product Name Automotive Connector Caps & Covers Cover, Automotive Connector; Accessory Type Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products