TE Connectivity Automotive Connector Caps & Covers 1827114-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1827114-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1827114-1
Automotive Connector Caps & Covers 1827114-1
Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Protection & Strain Relief Accessory Type : Wire Cover Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT

Configuration Features


  • Number of Positions : 60

Mechanical Attachment


  • Strain Relief : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Protection & Strain Relief Accessory Type : Wire Cover
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1827114-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products