TE Connectivity ™ Between Series Adapter 1757459-1

Description
Between Series Adapters, RF Connectors
Request a Quote
Description
Between Series Adapters, RF Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 1757459-1 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
1757459-1
Between Series Adapter 1757459-1
Between Series Adapters, RF Connectors

Between Series Adapters, RF Connectors

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 1757459-1
Product Name Between Series Adapter
Connector Type OSM
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Specs
Connector Type 2.92mm; 2.92 mm Male
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details