TE Connectivity
Magnet Wire Terminals
1-1394431-2
Description
Contact Features Magnet Wire Terminal Type : RAST 5D Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 24 - 20 Aluminum Wire Size (MM) : .2 - .51 Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .56 Product Length : 16.2 MM [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 16.2 MM [.637 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Magnet Wire Terminal Type : RAST 5D Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 24 - 20 Aluminum Wire Size (MM) : .2 - .51 Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .56 Product Length : 16.2 MM [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 16.2 MM [.637 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Magnet Wire Terminal Type : RAST 5D Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 24 - 20 Aluminum Wire Size (MM) : .2 - .51 Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .56 Product Length : 16.2 MM [.637 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 16.2 MM [.637 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features
- Magnet Wire Terminal Type : RAST 5D
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (AWG) : 24 - 20
- Aluminum Wire Size (MM) : .2 - .51
- Magnet Wire Size (AWG) : 26 - 23
- Magnet Wire Size (MM) : .4 - .56
- Product Length : 16.2 MM [.637 INCH ]
- Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ]
- Terminal Height : 16.2 MM [.637 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1394431-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details
Material
Unplated
Features
RoHS; Insulated
North American
14 to 18 AWG
View Details
Material
Tin
Features
RoHS
North American
13 to 17 AWG
View Details
2 suppliers
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details