TE Connectivity
Automotive Connector Caps & Covers
1745003-2
Description
Body Features Primary Product Color : Gray Primary Product Material : PA GF
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 75 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 70 DEGC , 110 DEGC , 100 DEGC , 125 DEGC , 85 DEGC , 80 DEGC [158 DEGF , 248 DEGF , 167 DEGF , 185 DEGF , 230 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 257 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray Primary Product Material : PA GF
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 75 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 70 DEGC , 110 DEGC , 100 DEGC , 125 DEGC , 85 DEGC , 80 DEGC [158 DEGF , 248 DEGF , 167 DEGF , 185 DEGF , 230 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 257 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Color : Gray Primary Product Material : PA GF
Configuration Features Number of Positions : 18
Mechanical Attachment Strain Relief : With
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions Operating Temperature (Max) : 75 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 70 DEGC , 110 DEGC , 100 DEGC , 125 DEGC , 85 DEGC , 80 DEGC [158 DEGF , 248 DEGF , 167 DEGF , 185 DEGF , 230 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 257 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Body Features
- Primary Product Color : Gray
- Primary Product Material : PA GF
Configuration Features
Mechanical Attachment
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Protection & Strain Relief Accessory Type : Cover Assembly
Usage Conditions
- Operating Temperature (Max) : 75 DEGC , 120 DEGC , 105 DEGC , 90 DEGC , 70 DEGC , 110 DEGC , 100 DEGC , 125 DEGC , 85 DEGC , 80 DEGC [158 DEGF , 248 DEGF , 167 DEGF , 185 DEGF , 230 DEGF , 176 DEGF , 221 DEGF , 194 DEGF , 257 DEGF , 212 DEGF ]
- Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
1745003-2 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data