TE Connectivity D-Sub Backshells & Clamps 174469-2

Description
Body Features Cable Clamp Material : ABS Cable Clamp Type : Two-Piece RFI/EMI Shield Cable Exit Angle : 180° (In-Line) Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Cable Insulation Diameter Range : 8 MM  [.315 INCH ] Industry Standards Cover Flammability Rating : UL 94V-0 Mechanical Attachment Screw & Hole Thread Size : M2.6 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable D-Shaped Connector Accessories : Cable Clamp Kit Grommets : Without Sealable : No
Request a Quote
Description
Body Features Cable Clamp Material : ABS Cable Clamp Type : Two-Piece RFI/EMI Shield Cable Exit Angle : 180° (In-Line) Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Cable Insulation Diameter Range : 8 MM  [.315 INCH ] Industry Standards Cover Flammability Rating : UL 94V-0 Mechanical Attachment Screw & Hole Thread Size : M2.6 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable D-Shaped Connector Accessories : Cable Clamp Kit Grommets : Without Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshells & Clamps - 174469-2 - TE Connectivity
Berwyn, PA, United States
D-Sub Backshells & Clamps
174469-2
D-Sub Backshells & Clamps 174469-2
Body Features Cable Clamp Material : ABS Cable Clamp Type : Two-Piece RFI/EMI Shield Cable Exit Angle : 180° (In-Line) Shield Plating Finish : Bright Shield Plating Material : Nickel over Copper Configuration Features Number of Positions : 9 Dimensions Cable Insulation Diameter Range : 8 MM  [.315 INCH ] Industry Standards Cover Flammability Rating : UL 94V-0 Mechanical Attachment Screw & Hole Thread Size : M2.6 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable D-Shaped Connector Accessories : Cable Clamp Kit Grommets : Without Sealable : No

Body Features


  • Cable Clamp Material : ABS
  • Cable Clamp Type : Two-Piece RFI/EMI Shield
  • Cable Exit Angle : 180° (In-Line)
  • Shield Plating Finish : Bright
  • Shield Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 9

Dimensions


  • Cable Insulation Diameter Range : 8 MM  [.315 INCH ]

Industry Standards


  • Cover Flammability Rating : UL 94V-0

Mechanical Attachment


  • Screw & Hole Thread Size : M2.6

Operation/Application


  • Compatible With Connector Shell Size : 1
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • D-Shaped Connector Accessories : Cable Clamp Kit
  • Grommets : Without
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 174469-2
Product Name D-Sub Backshells & Clamps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products