TE Connectivity Automotive Connector Caps & Covers 1-2209521-2

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Dimensions Compatible Cable Bundle Diameter Range : 1.6 MM  [.063 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Dimensions Compatible Cable Bundle Diameter Range : 1.6 MM  [.063 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-2209521-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-2209521-2
Automotive Connector Caps & Covers 1-2209521-2
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Dimensions Compatible Cable Bundle Diameter Range : 1.6 MM  [.063 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 200 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : Yes Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : PBT GF20

Configuration Features


  • Number of Positions : 46

Dimensions


  • Compatible Cable Bundle Diameter Range : 1.6 MM  [.063 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 200

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-2209521-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-2-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details