1743647-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers1743647-2
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 66
Configuration Features Compatible With Connector Code : A
Dimensions Compatible Cable Bundle Diameter Range : 14 MM [.551 INCH ]
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 50
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 66
Configuration Features Compatible With Connector Code : A
Dimensions Compatible Cable Bundle Diameter Range : 14 MM [.551 INCH ]
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 50
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
Body Features Primary Product Color : Black Primary Product Material : Nylon 66
Configuration Features Compatible With Connector Code : A
Dimensions Compatible Cable Bundle Diameter Range : 14 MM [.551 INCH ]
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 50
Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes
Body Features
Primary Product Color : Black
Primary Product Material : Nylon 66
Configuration Features
Compatible With Connector Code : A
Dimensions
Compatible Cable Bundle Diameter Range : 14 MM [.551 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-2
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 50
Product Type Features
Protection & Strain Relief Accessory Type : Cover Housing