TE Connectivity Ring Terminals 1-1377172-6

Description
Body Features Product Weight (G) : 3.295 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 23.7 MM  [.933 INCH ] Stud Diameter : 5.21 MM  [.205 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Small Pack Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Product Weight (G) : 3.295 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 23.7 MM  [.933 INCH ] Stud Diameter : 5.21 MM  [.205 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Small Pack Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 1-1377172-6 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
1-1377172-6
Ring Terminals 1-1377172-6
Body Features Product Weight (G) : 3.295 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 23.7 MM  [.933 INCH ] Stud Diameter : 5.21 MM  [.205 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Small Pack Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Product Weight (G) : 3.295

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Product Length : 23.7 MM  [.933 INCH ]
  • Stud Diameter : 5.21 MM  [.205 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Small Pack
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1377172-6
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-2 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details