TE Connectivity Rectangular Backshells & Clamps 1738319-1

Description
Body Features Shell Material : Aluminum Alloy Mechanical Attachment Mounting Hardware Type : Fixing Screw Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Backshell & Clamp Accessory Type : Backshell Kit Backshell Type : Straight Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No
Request a Quote
Description
Body Features Shell Material : Aluminum Alloy Mechanical Attachment Mounting Hardware Type : Fixing Screw Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Backshell & Clamp Accessory Type : Backshell Kit Backshell Type : Straight Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Backshells & Clamps - 1738319-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Backshells & Clamps
1738319-1
Rectangular Backshells & Clamps 1738319-1
Body Features Shell Material : Aluminum Alloy Mechanical Attachment Mounting Hardware Type : Fixing Screw Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Backshell & Clamp Accessory Type : Backshell Kit Backshell Type : Straight Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire, Wire-to-Board Sealable : No

Body Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Mounting Hardware Type : Fixing Screw

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Backshell & Clamp Accessory Type : Backshell Kit
  • Backshell Type : Straight
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1738319-1
Product Name Rectangular Backshells & Clamps
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products