TE Connectivity Automotive Connector Caps & Covers 1-1355122-2

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 60 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 750 Product Type Features Protection & Strain Relief Accessory Type : Shield
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 60 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 750 Product Type Features Protection & Strain Relief Accessory Type : Shield
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1355122-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1355122-2
Automotive Connector Caps & Covers 1-1355122-2
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 60 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 750 Product Type Features Protection & Strain Relief Accessory Type : Shield

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Configuration Features


  • Number of Positions : 60

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 750

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1355122-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391681 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details
Terminal Blocks - 1546833-3 - Powell Electronics, Inc.
Specs
Type Cap
View Details