Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
TE CONNECTIVITY
1721260-6 OJ-SS-124LMH2 -- POWER RELAYS
TE Connectivity
Power Relays
1721260-6 OJ-SS-124LMH2
Description
TE Connectivity 1721260-6 OJ-SS-124LMH2
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TE Connectivity 1721260-6 OJ-SS-124LMH2
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2777192
Power Relays
2777192
TE Connectivity 1721260-6 OJ-SS-124LMH2
TE Connectivity 1721260-6 OJ-SS-124LMH2
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2777193
Power Relays
2777193
TE Connectivity 1721260-6 OJ-SS-124LMH2
TE Connectivity 1721260-6 OJ-SS-124LMH2
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
High Voltage Relays
Product Number
2777192
Product Name
Power Relays
Poles
Single Pole (SP)
Throw
Single Throw
DC Coil Voltage
24 volts
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
High Voltage Relays
1-1618013-3
Specs
Poles
Single Pole (SP)
Throw
Single Throw
DC Coil Voltage
250 volts
View Details
2
suppliers
Finder S.p.A. con unico socio
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder
48.52.7.012.0050SPA
Specs
Features
Latching
Poles
Double Pole (DP)
Throw
Double Throw
View Details
RS Components, Ltd.
Power Relays
2533940
Specs
Poles
Single Pole (SP)
Mounting
Panel; Panel mount
Approvals
RoHS
View Details
Aratas America LLC
Relays - Power Relays, Over 2 Amps
G5NB-1A-E DC5
Specs
Resistance
125 ohms
Mounting
PCBoard; Through Hole
View Details
3
suppliers