TE Connectivity High Voltage Relays 1-1618013-3

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO Contact Current Rating (AMP) : 5 Electrical Characteristics Coil Resistance (OHM) : 9.6 Coil Voltage Rating (VDC) : 250 Contact Switching Voltage (Max) (VDC) : 250 Contact Voltage Rating (VDC) : 250 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : Stud Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Stud Terminals
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO Contact Current Rating (AMP) : 5 Electrical Characteristics Coil Resistance (OHM) : 9.6 Coil Voltage Rating (VDC) : 250 Contact Switching Voltage (Max) (VDC) : 250 Contact Voltage Rating (VDC) : 250 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : Stud Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Stud Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 1-1618013-3 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
1-1618013-3
High Voltage Relays 1-1618013-3
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO Contact Current Rating (AMP) : 5 Electrical Characteristics Coil Resistance (OHM) : 9.6 Coil Voltage Rating (VDC) : 250 Contact Switching Voltage (Max) (VDC) : 250 Contact Voltage Rating (VDC) : 250 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : Stud Terminals High Voltage Connection (Power) : Terminals Terminal Configuration : Stud Terminals

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form X, SPST-NO
  • Contact Current Rating (AMP) : 5

Electrical Characteristics


  • Coil Resistance (OHM) : 9.6
  • Coil Voltage Rating (VDC) : 250
  • Contact Switching Voltage (Max) (VDC) : 250
  • Contact Voltage Rating (VDC) : 250

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Product Type Features


  • RF Rated : No

Termination Features


  • Coil Termination Connection Type : Stud Terminals
  • High Voltage Connection (Power) : Terminals
  • Terminal Configuration : Stud Terminals
Buy Now
Relays - 1-1618013-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST

RELAY, VACUUM, SPST

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1618013-3 1-1618013-3
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
5 suppliers
Solid State Relays - 1-1393030-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415540-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers
Relays - 1-1618222-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers