Aratas America LLC Power Relays, Over 2 Amps G5NB-1A-E DC5

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G5NB-1A-E DC5 is a miniature PCB power relay designed for general-purpose applications. It features a single pole, normally open (SPST-NO) contact configuration with a contact rating of 5 A at 250 VAC and 3 A at 30 VDC. The relay operates with a coil voltage of 5 VDC, requiring a coil current of 40 mA and a coil resistance of 125 ohms. It has a maximum switching voltage of 250 VAC and 30 VDC, with an operate time and release time of 10 ms each. This relay is compliant with various international standards, including UL, CSA, and VDE, and meets the reinforced insulation requirements of EN61010. It is RoHS compliant and has a dielectric strength of 4,000 VAC between the coil and contacts. The relay can operate in ambient temperatures ranging from -40°C to 85°C and has a mechanical durability of at least 5,000,000 operations. The G5NB-1A-E DC5 is suitable for applications in home appliances, small electric appliances, and HVAC systems.

Datasheet Summary
Powered by GS/AI

The G5NB-1A-E DC5 is a miniature PCB power relay designed for general-purpose applications. It features a single pole, normally open (SPST-NO) contact configuration with a contact rating of 5 A at 250 VAC and 3 A at 30 VDC. The relay operates with a coil voltage of 5 VDC, requiring a coil current of 40 mA and a coil resistance of 125 ohms. It has a maximum switching voltage of 250 VAC and 30 VDC, with an operate time and release time of 10 ms each. This relay is compliant with various international standards, including UL, CSA, and VDE, and meets the reinforced insulation requirements of EN61010. It is RoHS compliant and has a dielectric strength of 4,000 VAC between the coil and contacts. The relay can operate in ambient temperatures ranging from -40°C to 85°C and has a mechanical durability of at least 5,000,000 operations. The G5NB-1A-E DC5 is suitable for applications in home appliances, small electric appliances, and HVAC systems.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - Z2771-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
Z2771-ND
Power Relays, Over 2 Amps Z2771-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1108973-G5NB-1A-E DC5 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1108973-G5NB-1A-E DC5
Relays - Power Relays, Over 2 Amps 1108973-G5NB-1A-E DC5
Win Source Part Number: 1108973-G5NB-1A-E DC5 Category: Relays>Power Relays, Over 2 Amps Series: G5NB-E Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Standard Package: 500 Coil Resistance: 125 Ohms Coil Current: 40 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 10 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): G5NB-1A-E DC5 BY OMZ; G5NB-1A-E DC5 BY OMZ (; G5NB-1A-E-DC5; G5NB-1A-EDC5; G5NB1AE DC5; G5NB1AEDC5; G5NB1AEDC5BYOMZ; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC HTSUS: 8536.41.0020 Mfr: Omron Electronics Inc-EMC Div Other Names: G5NB1AE5DC,G5NB5027R ,G5NB1AEDC5,Q8338053 ,Z2771,G5NB1AEDC5BYO MB,G6RL5010A,G5NB-1A -E DC5 BY OMZ (N) (A),G5NB1AEDC5BYOMZN A-ND,G5NB1AEDC5BYOMZ NA,G5NB1AEDC5BYOMZ,G 5NB-1A-EDC5 Base Product Number: G5NB

Win Source Part Number: 1108973-G5NB-1A-E DC5
Category: Relays>Power Relays, Over 2 Amps
Series: G5NB-E
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Standard Package: 500
Coil Resistance: 125 Ohms
Coil Current: 40 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): G5NB-1A-E DC5 BY OMZ; G5NB-1A-E DC5 BY OMZ (; G5NB-1A-E-DC5; G5NB-1A-EDC5; G5NB1AE DC5; G5NB1AEDC5; G5NB1AEDC5BYOMZ;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
HTSUS: 8536.41.0020
Mfr: Omron Electronics Inc-EMC Div
Other Names: G5NB1AE5DC,G5NB5027R,G5NB1AEDC5,Q8338053,Z2771,G5NB1AEDC5BYOMB,G6RL5010A,G5NB-1A-E DC5 BY OMZ (N) (A),G5NB1AEDC5BYOMZNA-ND,G5NB1AEDC5BYOMZNA,G5NB1AEDC5BYOMZ,G5NB-1A-EDC5
Base Product Number: G5NB

Buy Now Datasheet
Power Relay, Spst, 5Vdc, 5A, Tht; Contact Configuration Omron Electronic Components - 34R7799 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 5Vdc, 5A, Tht; Contact Configuration Omron Electronic Components
34R7799
Power Relay, Spst, 5Vdc, 5A, Tht; Contact Configuration Omron Electronic Components 34R7799
POWER RELAY, SPST, 5VDC, 5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:5A; Product Range:G5NB Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPST, 5VDC, 5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:5A; Product Range:G5NB Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number Z2771-ND 1108973-G5NB-1A-E DC5 34R7799
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Spst, 5Vdc, 5A, Tht; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3034 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393225-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers