TE Connectivity
Connector Contacts
170429-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .7 MM [.03 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.09 - 1.91 MM [.043 - .075 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .7 MM [.03 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.09 - 1.91 MM [.043 - .075 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .7 MM [.03 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.09 - 1.91 MM [.043 - .075 INCH ] Wire Size (MMSQ) : .518 - 1.31 Wire Size (AWG) : 20 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Pin
- Mating Tab Thickness : .7 MM [.03 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 1.09 - 1.91 MM [.043 - .075 INCH ]
- Wire Size (MMSQ) : .518 - 1.31
- Wire Size (AWG) : 20 - 26
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
170429-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 21 AWG
View Details