TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-1627113-2

Description
Body Features Double Wire : No Finish : None Configuration Features 2-Wire Insulation Diameter (Max per Wire) (MM) : 3.8 Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle Terminal Length : 7.4 MM  [.29 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions 2-Wire Size (MMSQ) : 1 Accepts Wire Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 17 MM  [.67 INCH ] Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 19 - 14 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter (MM) : 4 Bullet Terminal : With Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote
Description
Body Features Double Wire : No Finish : None Configuration Features 2-Wire Insulation Diameter (Max per Wire) (MM) : 3.8 Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle Terminal Length : 7.4 MM  [.29 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions 2-Wire Size (MMSQ) : 1 Accepts Wire Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 17 MM  [.67 INCH ] Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 19 - 14 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter (MM) : 4 Bullet Terminal : With Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-1627113-2
Crimp Wire Pins, Tabs & Ferrules 1-1627113-2
Body Features Double Wire : No Finish : None Configuration Features 2-Wire Insulation Diameter (Max per Wire) (MM) : 3.8 Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle Terminal Length : 7.4 MM  [.29 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions 2-Wire Size (MMSQ) : 1 Accepts Wire Insulation Diameter Range : 3.3 MM  [.13 INCH ] Overall Product Length : 17 MM  [.67 INCH ] Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Material Thickness : .38 MM  [.015 INCH ] Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 19 - 14 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Bullet Diameter (MM) : 4 Bullet Terminal : With Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC  [194 DEGF ]

Body Features


  • Double Wire : No
  • Finish : None

Configuration Features


  • 2-Wire Insulation Diameter (Max per Wire) (MM) : 3.8
  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Pin, Tab & Ferrule Terminal Type : Receptacle
  • Terminal Length : 7.4 MM  [.29 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • 2-Wire Size (MMSQ) : 1
  • Accepts Wire Insulation Diameter Range : 3.3 MM  [.13 INCH ]
  • Overall Product Length : 17 MM  [.67 INCH ]
  • Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Material Thickness : .38 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .7 - 2.1
  • Wire Size (AWG) : 19 - 14

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Bullet Diameter (MM) : 4
  • Bullet Terminal : With

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 90 DEGC  [194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-1627113-2
Product Name Crimp Wire Pins, Tabs & Ferrules
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details