TE Connectivity
Shielded Contacts
033469-000
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Pin
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Twisted Pair
Request a Quote
Email Supplier
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Pin
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Twisted Pair
Request a Quote
Email Supplier
Suppliers
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Pin
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Twisted Pair
Contact Features
- Shielded Contact Size : 16
- Shielded Contact Style : Pin
Dimensions
- Wire Size (MMSQ) : .25 - .05
- Wire Size (AWG) : 24 - 30
Product Type Features
- Shielded Contact Product Type : Contact
- Shielded Contact Wire & Cable Type : Twisted Pair
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
033469-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
24 to 30 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Insulated
North American
12 to 14 AWG
International
2 to 4 mm2
View Details
Features
RoHS
North American
26 to 30 AWG
International
0.0500 to 0.1200 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details