TE Connectivity
PCB Terminals
170197-2
Description
Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Post-Tin Terminal Size : Miniature
Dimensions Compatible Insulation Diameter (Max) : 2.3 MM [.09 INCH ] Compatible Insulation Diameter Range : 1.6 - 2.3 MM [.063 - .09 INCH ] Extension Below Board : 1.25 MM [.049 INCH ] PCB Hole Diameter : 1.2 MM [.047 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Post-Tin Terminal Size : Miniature
Dimensions Compatible Insulation Diameter (Max) : 2.3 MM [.09 INCH ] Compatible Insulation Diameter Range : 1.6 - 2.3 MM [.063 - .09 INCH ] Extension Below Board : 1.25 MM [.049 INCH ] PCB Hole Diameter : 1.2 MM [.047 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ] PCB Terminal Type : PCB Pin Terminal Orientation : Straight Terminal Plating Material : Post-Tin Terminal Size : Miniature
Dimensions Compatible Insulation Diameter (Max) : 2.3 MM [.09 INCH ] Compatible Insulation Diameter Range : 1.6 - 2.3 MM [.063 - .09 INCH ] Extension Below Board : 1.25 MM [.049 INCH ] PCB Hole Diameter : 1.2 MM [.047 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ]
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : .5 MICM [19.68 MICIN ]
- PCB Terminal Type : PCB Pin
- Terminal Orientation : Straight
- Terminal Plating Material : Post-Tin
- Terminal Size : Miniature
Dimensions
- Compatible Insulation Diameter (Max) : 2.3 MM [.09 INCH ]
- Compatible Insulation Diameter Range : 1.6 - 2.3 MM [.063 - .09 INCH ]
- Extension Below Board : 1.25 MM [.049 INCH ]
- PCB Hole Diameter : 1.2 MM [.047 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 6000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
170197-2 |
|
Product Name
|
PCB Terminals |
|
Material
|
Post-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Tin
Features
RoHS
North American
15 to 21 AWG
View Details
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details
Material
Unplated
Features
RoHS; Insulated
North American
14 to 18 AWG
View Details