TE Connectivity Power Relay, 4Pdt, 240Vac, 5A, Plug In; Contact Configuration Cii Te Connectivity 156-14U200

Description
POWER RELAY, 4PDT, 240VAC, 5A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:5A; Product Range:-; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 4PDT, 240VAC, 5A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:5A; Product Range:-; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pdt, 240Vac, 5A, Plug In; Contact Configuration Cii Te Connectivity - 17M3436 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 240Vac, 5A, Plug In; Contact Configuration Cii Te Connectivity
17M3436
Power Relay, 4Pdt, 240Vac, 5A, Plug In; Contact Configuration Cii Te Connectivity 17M3436
POWER RELAY, 4PDT, 240VAC, 5A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:5A; Product Range:-; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, 4PDT, 240VAC, 5A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:5A; Product Range:-; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
156-14U200
Relays - Power Relays, Over 2 Amps 156-14U200
RELAY GEN PURP

RELAY GEN PURP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 17M3436 156-14U200
Product Name Power Relay, 4Pdt, 240Vac, 5A, Plug In; Contact Configuration Cii Te Connectivity Relays - Power Relays, Over 2 Amps
Features Latching
Throw Double Throw Double Throw
AC Coil Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1762962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Power Relay, Spst-No, 12Vdc, 3A, Tht; Contact Configuration Omron Electronic Components - 41AH6337 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details